The LM8328TME/NOPB is a versatile and high-performance Mobile I/O Companion integrated circuit designed and manufactured by Texas Instruments. This innovative product is engineered to provide an efficient and effective solution for expanding the input and output capabilities of mobile processor systems.
Key Features
- Interface Expansion: The LM8328TME/NOPB offers a comprehensive interface expansion solution, including a keypad interface, PWM outputs, GPIOs, and an SPI interface, making it ideal for mobile phones, personal media players, and other portable electronic devices.
- Enhanced User Experience: With its integrated LED drivers and PWM outputs, this IC enables advanced lighting and haptic feedback features, enhancing the user experience through visual indicators and tactile responses.
- Low Power Consumption: Designed with power efficiency in mind, the LM8328TME/NOPB operates with minimal power consumption, contributing to extended battery life in portable applications.
- Customizable: The device's GPIOs are programmable, allowing for a high degree of customization to meet the specific needs of various applications.
Technical Specifications
- Keypad Interface: Supports up to 8 x 8 matrix keypads
- LED Drivers: 8-channel LED drivers with 8-step programmable current for backlighting and indicators
- PWM Outputs: 2 PWM outputs for additional functionalities
- General Purpose I/Os: 10 GPIOs for enhanced system control
- Communication: SPI interface for communication with the host processor
- Package: 24-pin QFN package for compact integration
- Operating Temperature Range: -40°C to 85°C
Applications
The LM8328TME/NOPB is suitable for a wide range of applications where additional I/O capabilities are required. This includes:
- Smartphones and feature phones
- Tablets and e-readers
- Personal media players
- Portable gaming devices
- Other handheld electronic devices
In conclusion, the LM8328TME/NOPB from Texas Instruments is a highly integrated and efficient solution for expanding the input and output functionalities of mobile and portable electronic devices, providing designers with a flexible and power-conscious option for enhancing their products.