EN
  • EN
  • DE

RJK0392DPA-00#J5A

Part No RJK0392DPA-00#J5A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835494-RJK0392DPA-00#J5A
Ultra Librarian 3D Model Ultra Librarian RJK0392DPA-00#J5A CAD Model

Description

The RJK0392DPA-00#J5A is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. Designed for a broad spectrum of power switching applications, this MOSFET delivers a compelling blend of low on-state resistance, rapid switching speed, and robust performance. These attributes make it particularly well-suited for deployment in DC-DC converters, load switches, and various power management circuits where efficiency and dependability are of utmost importance.

Applications:

  • DC-DC Converters: Widely utilized in buck, boost, and buck-boost converters for precise voltage regulation across numerous electronic devices.
  • Load Switches: Efficiently managing power delivery to diverse loads within a system, thereby reducing standby power consumption and optimizing overall energy efficiency.
  • Power Management Circuits: Seamlessly integrated into power distribution and control circuits found in battery management systems, voltage regulators, and a multitude of other power management applications.
  • Motor Control: Employed in low-power motor control scenarios, such as in small fans, pumps, and actuators, to enhance efficiency and control.
  • LED Lighting: Driving LEDs in lighting applications with enhanced stability and efficiency, thereby improving energy consumption and light output.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, resulting in improved overall efficiency and reduced heat generation within the system.
  • Fast Switching Speed: Reduces switching losses, facilitating higher operating frequencies and enhanced overall system performance.
  • Low Gate Charge (Qg): Simplifies gate drive requirements, lowering the power consumption and complexity of the gate drive circuit.
  • Avalanche Capability: Enhances resilience against voltage transients and overvoltage conditions, significantly improving the overall reliability of the system.
  • Surface Mount Package: Designed for efficient PCB assembly, reducing board space requirements and streamlining automated manufacturing processes.

Benefits:

  • Improved Energy Efficiency: Lower conduction and switching losses directly translate to enhanced energy efficiency within power electronic systems.
  • Reduced Heat Dissipation: Minimizing power loss results in reduced heat generation, simplifying thermal management and boosting system reliability.
  • Compact System Design: The small surface mount package enables compact and space-saving designs, which is particularly crucial for portable and densely packed electronic devices.
  • Simplified Gate Drive: A lower gate charge simplifies the gate drive circuitry, reducing component count and associated costs.
  • Enhanced System Reliability: The robust design and avalanche capability contribute to the overall reliability and longevity of the system, minimizing the risk of failures and associated downtime.

Additional Details:

The RJK0392DPA-00#J5A typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that depends on the specific application and thermal environment. The gate-source voltage (VGS) is typically rated at ±20V. It is commonly available in a surface-mount package, optimized for automated assembly. Key parameters to consider when utilizing the RJK0392DPA-00#J5A include the threshold voltage (Vth), gate-source capacitance (Cgs), and drain-source capacitance (Cds), as these significantly impact switching performance and gate drive requirements. It is essential to consult the Renesas datasheet for detailed specifications, comprehensive application notes, and recommended operating conditions to ensure optimal performance, reliability, and a prolonged operational lifespan. The datasheet will also furnish specific information regarding the typical and maximum RDS(on) values under various operating conditions, which is vital for efficient design and effective thermal management.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess