EN
  • EN
  • DE

RJK0240DNS-00#J5

Part No RJK0240DNS-00#J5
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description P Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982410-RJK0240DNS-00#J5
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJK0240DNS-00#J5 CAD Model

Description

The RJK0240DNS-00#J5 is a high-performance N-channel MOSFET from Renesas Electronics. It's designed for switching applications requiring high efficiency and low on-resistance. This MOSFET is commonly used in DC-DC converters, motor control circuits, and power management systems.

Applications

  • DC-DC Converters: Used as a switching element in voltage regulation circuits.
  • Motor Control: Controls the speed and direction of electric motors.
  • Power Management Systems: Efficiently manages power distribution in electronic devices.
  • Load Switching: Switches power to various loads in electronic circuits.
  • Synchronous Rectification: Improves the efficiency of power converters.

Features

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. Typically around 4.5 mΩ at VGS=10V.
  • High Drain Current (ID): Supports high current loads, up to 60A (DC).
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Capability: Withstands high-energy pulses without damage.
  • Surface Mount Package (DPAK): Allows for efficient heat dissipation and compact designs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and gate charge minimize power loss.
  • High Current Capability: Supports high current loads in demanding applications.
  • Robust Performance: Avalanche capability ensures reliable operation under transient conditions.
  • Compact Design: Surface mount package allows for efficient use of board space.
  • Easy to Use: Standard DPAK package simplifies PCB assembly.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details

The RJK0240DNS-00#J5 MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge. The DPAK package provides excellent thermal performance, allowing for efficient heat dissipation. The MOSFET is designed to operate over a wide temperature range, making it suitable for demanding applications. It's often used in synchronous rectification circuits to improve the efficiency of DC-DC converters.

This MOSFET is ideal for applications where high efficiency, high current capability, and robust performance are critical. Its low on-resistance and gate charge minimize power loss, while its avalanche capability ensures reliable operation under transient conditions. The RJK0240DNS-00#J5 provides a cost-effective solution for power management in a wide range of electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess