EN
  • EN
  • DE

LQH3NPN100NJ0E

Part No LQH3NPN100NJ0E
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002178-LQH3NPN100NJ0E
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH3NPN100NJ0E CAD Model

Description

The Murata LQH3NPN100NJ0E is a wire-wound inductor designed for use in various electronic circuits. Manufactured by Murata Electronics North America, this inductor is part of the LQH3NP series, known for its compact size and high performance in power supply circuits and other high-frequency applications. It is designed to provide stable inductance and low DC resistance, making it suitable for noise filtering, impedance matching, and energy storage.

Applications

  • DC-DC converters: Used in DC-DC converters for voltage regulation and energy storage.
  • Power supply circuits: Employed in power supplies to filter noise and stabilize voltage levels.
  • Noise filtering: Utilized in noise filtering circuits to suppress unwanted signals and interference.
  • Impedance matching: Used in impedance matching networks to optimize signal transfer.
  • High-frequency circuits: Suitable for use in high-frequency applications due to its stable inductance and low loss.

Features

  • Wire-wound construction: Constructed with a wire-wound design for high inductance and stable performance.
  • Compact size: Small form factor allows for use in space-constrained applications.
  • High inductance: Provides a 10µH inductance value, suitable for various circuit requirements.
  • Low DC resistance: Features low DC resistance to minimize power loss and improve efficiency.
  • High self-resonant frequency: Designed with a high self-resonant frequency for stable performance at high frequencies.
  • Surface mount technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Stable performance: Provides stable inductance and reliable performance in various circuit conditions.
  • Efficient energy storage: Efficiently stores energy, improving the performance of DC-DC converters and power supplies.
  • Noise reduction: Effectively filters noise, enhancing signal quality and reducing interference.
  • Space-saving design: Compact size allows for integration into small electronic devices.
  • Easy assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Additional Details

The Murata LQH3NPN100NJ0E inductor is manufactured using high-quality materials and processes to ensure reliability and performance. It complies with RoHS standards, making it environmentally friendly. The inductor is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. Proper handling and storage are recommended to maintain the integrity of the component.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Samsung
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess