EN
  • EN
  • DE

RD47FM-T1

Part No RD47FM-T1
Manufacturer Renesas Electronics America
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SMA
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715932-RD47FM-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD47FM-T1 CAD Model

Description

The Renesas RD47FM-T1 is a Zener diode designed for voltage regulation and transient voltage suppression in electronic circuits. This diode provides a stable voltage reference and protects sensitive components from overvoltage conditions.

Applications:

  • Voltage regulation: Maintains a stable voltage output in power supplies and other electronic circuits.
  • Transient voltage suppression: Protects sensitive components from voltage spikes caused by lightning, electrostatic discharge (ESD), or inductive switching.
  • Clipping circuits: Limits the voltage swing of a signal to protect downstream circuitry.
  • Overvoltage protection: Prevents damage to electronic devices caused by excessive voltage levels.
  • Reference voltage generation: Provides a stable voltage reference for analog-to-digital converters (ADCs) and other precision circuits.

Features:

  • Precise Zener voltage: Provides a stable and accurate voltage reference.
  • Low dynamic impedance: Minimizes voltage variations with changes in current.
  • Fast response time: Quickly clamps transient voltages, protecting sensitive components.
  • Small package size: Available in compact surface-mount packages for space-constrained applications.
  • High surge current capability: Withstands large surge currents without damage.

Benefits:

  • Enhanced circuit stability: Provides a stable voltage reference, improving the accuracy and reliability of electronic circuits.
  • Component protection: Protects sensitive components from damage caused by overvoltage conditions.
  • Improved system reliability: Reduces the risk of voltage-related failures, increasing the overall reliability of electronic systems.
  • Simplified circuit design: Requires minimal external components, simplifying circuit design and saving board space.
  • Cost-effective solution: Provides a reliable and affordable solution for voltage regulation and transient voltage suppression.

Additional Details:

The RD47FM-T1's Zener voltage is a critical parameter to consider for specific applications. Its ability to quickly clamp transient voltages and its low dynamic impedance make it an effective solution for protecting sensitive electronic components. Consult the device's datasheet for detailed specifications on Zener voltage, surge current capability, and operating temperature range to ensure it meets the requirements of the intended application.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess