EN
  • EN
  • DE

RD18FM-T1-AZ

Part No RD18FM-T1-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000559-RD18FM-T1-AZ
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD18FM-T1-AZ CAD Model

Description

The RD18FM-T1-AZ is a VHF power MOSFET transistor manufactured by Renesas Electronics America. It is specifically designed for high-frequency power amplification in VHF (Very High Frequency) band applications. This transistor offers high gain, high efficiency, and excellent linearity, making it ideal for use in communication transmitters and other RF power amplifier stages.

Applications:

  • VHF Transmitters: Used in VHF radio transmitters for communication systems.
  • Ham Radio Amplifiers: Employed in amateur radio power amplifiers.
  • FM Broadcast Transmitters: Used in FM broadcast equipment for signal amplification.
  • Industrial RF Generators: Applied in RF generators for industrial heating and welding.
  • Medical RF Equipment: Used in medical RF devices for various applications.

Features:

  • VHF Operation: Optimized for operation in the VHF frequency band.
  • High Output Power: Delivers significant output power for signal amplification.
  • High Gain: Provides substantial power gain for efficient amplification.
  • High Efficiency: Offers high efficiency for reduced power consumption and thermal management.
  • Excellent Linearity: Minimizes distortion in amplified signals.

Benefits:

  • Increased Transmission Range: Enables longer transmission ranges in communication systems.
  • Improved Signal Quality: Reduces distortion and noise in amplified signals.
  • Reduced Power Consumption: High efficiency minimizes power consumption and heat dissipation.
  • Enhanced System Performance: Provides reliable and stable performance in RF power amplifier stages.
  • Simplified Thermal Management: High efficiency simplifies cooling requirements.

Additional Details:

The RD18FM-T1-AZ MOSFET transistor requires careful biasing and impedance matching for optimal performance. Proper thermal management is crucial to ensure long-term reliability. The transistor's characteristics make it suitable for both pulsed and continuous wave applications. This device offers a solution for applications requiring high power, high gain, and excellent linearity in the VHF frequency band. Always refer to the Renesas datasheet for specific details on recommended operating conditions and application guidelines.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess