EN
  • EN
  • DE

RD12S-T1-AT B2

Part No RD12S-T1-AT B2
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case SOD323
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755935-RD12S-T1-AT B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD12S-T1-AT B2 CAD Model

Description

The RD12S-T1-AT B2 is a Zener diode manufactured by Renesas Electronics America. It is designed to provide a stable reference voltage or voltage regulation in various electronic circuits. The Zener diode is primarily used for voltage regulation, voltage clamping, and surge protection.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies.
  • Voltage Clamping: Protecting sensitive circuits from overvoltage conditions.
  • Surge Protection: Absorbing voltage spikes to prevent damage to electronic components.
  • Clipping Circuits: Shaping waveforms in signal processing applications.
  • Reference Voltage: Providing a stable reference voltage for analog circuits.

Features:

  • Precise Zener Voltage: Provides a stable and accurate reference voltage.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse bias condition.
  • Small Package: Suitable for compact circuit designs.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Sharp Breakdown Characteristic: Ensures reliable voltage regulation.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent voltage output despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive circuits from damage due to excessive voltage.
  • Compact Solution: Small package allows for integration into space-constrained applications.
  • Robust Performance: High surge current capability provides protection against transient events.
  • Reliable Operation: Sharp breakdown characteristic ensures predictable voltage regulation.

Additional Details:

The RD12S-T1-AT B2 features a specific Zener voltage (Vz) at which it begins to conduct in the reverse direction, maintaining a nearly constant voltage across its terminals. The reverse leakage current (Ir) is kept low to minimize power loss. The small package allows for integration into space-constrained applications. It can withstand high surge currents, protecting the circuit from transient voltage spikes. The sharp breakdown characteristic ensures reliable voltage regulation. Proper heat sinking may be necessary to maintain the device within its operating temperature range. The RD12S-T1-AT B2 is commonly used in various voltage regulation and protection applications and is typically RoHS compliant. It is a critical component in power supplies, voltage references, and overvoltage protection circuits.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess