EN
  • EN
  • DE

R7S721011VCBG#AC0

Part No R7S721011VCBG#AC0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 324FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000752-R7S721011VCBG#AC0
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers SDRAM, SRAM
Graphics Acceleration Yes
Display & Interface Controllers DVD, VDC
Ethernet 10/100Mbps (1), 100Mbps (1)
USB USB 2.0 (2)
Voltage - I/O 1.2V, 3.3V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 324-FBGA
Supplier Device Package 324-FBGA (19x19)
Additional Interfaces CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Win Source Part Number Cross
Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian R7S721011VCBG#AC0 CAD Model

Description

The R7S721011VCBG#AC0 is a high-performance System-on-Chip (SoC) from Renesas Electronics America, designed for a broad range of applications demanding significant processing power and connectivity. This device is part of the Renesas RZ/A series of microprocessors, which are known for their ARM Cortex-A9 cores and extensive peripheral set.

Applications:

  • Human-Machine Interfaces (HMIs): Ideal for industrial control panels, building automation systems, and home appliances.
  • Image Processing: Suited for applications such as barcode scanners, surveillance systems, and medical imaging devices.
  • Industrial Automation: Used in programmable logic controllers (PLCs), robotics, and motor control systems.
  • Networking Equipment: Can be implemented in routers, gateways, and Ethernet switches.
  • Automotive Infotainment: Applicable in car navigation systems, rear-seat entertainment, and digital dashboards.

Features:

  • ARM Cortex-A9 Core: Provides high-performance processing capabilities with efficient power consumption.
  • Integrated Graphics Controller: Supports LCD displays with resolutions up to WQVGA, simplifying GUI development.
  • Extensive Connectivity: Includes Ethernet, USB, CAN, and serial communication interfaces for versatile system integration.
  • Multiple Memory Interfaces: Supports SDRAM, NAND flash, and NOR flash memory for flexible memory configurations.
  • Real-Time Clock (RTC): Enables accurate timekeeping and scheduling capabilities.
  • Security Features: Incorporates hardware-based security mechanisms for secure boot and data encryption.

Benefits:

  • High Performance: Delivers robust processing power for demanding applications.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the need for external components.
  • Simplified Development: Supported by comprehensive software development tools and libraries.
  • Improved Power Efficiency: Optimizes power consumption for extended battery life in portable devices.
  • Enhanced Connectivity: Offers a wide range of communication interfaces for seamless system integration.

Additional Details:

The R7S721011VCBG#AC0 operates at a clock frequency of up to 400 MHz. It features 128 KB of on-chip RAM and supports external memory up to several gigabytes. The device also includes a variety of peripherals, such as timers, ADCs, and DACs, making it suitable for a wide range of embedded applications. It is typically packaged in a BGA (Ball Grid Array) for efficient board-level assembly. The operating temperature range is -40°C to +85°C making it suitable for industrial environments. The integrated display controller supports various display sizes and resolutions, including WVGA.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6744 $77.3488
4+ $31.7329 $126.9316
5+ $30.7412 $153.7060
7+ $29.7496 $208.2472
9+ $28.7579 $258.8211
12+ $25.7830 $309.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess