EN
  • EN
  • DE

RJH60F5BDPQ-A0#T0

Part No RJH60F5BDPQ-A0#T0
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 80A 260.4W TO-247A / Trans IGBT Chip N-CH 600V 80A 260400mW 3-Pin(3+Tab) TO-247A Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 80A
Vce(on) (Maximum) @ Vge, Ic 1.8V @ 15V, 40A
Power - Max 260.4W
Input Type Standard
Td (on/off) @ 25°C 53ns/95ns
Test Condition 400V, 30A, 5 Ohm, 15V
Reverse Recovery Time (trr) 25ns
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247A
Win Source Part Number 793209-RJH60F5BDPQ-A0#T0
Popularity Medium
Supply and Demand Status Limited
Family Name RJH60F5BDPQ-A0
Introduction Date February 16, 2012
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian RJH60F5BDPQ-A0#T0 CAD Model

Description

The RJH60F5BDPQ-A0#T0 from Renesas Electronics America is a Trench IGBT type with a maximum power of 260.4W.

  • Package: TO-247-3
  • Mounting Style: through-hole
  • Reverse Recovery Time (trr): 25ns
  • Current Collector (Ic) (Maximum): 80A
  • Voltage Collector-Emitter Breakdown (Maximum): 600V
  • Vce(on) (maximum) @ Vge, Ic: 1.8V @ 15V, 40A
  • ECCN: EAR99
  • Estimated EOL Date: 2022
  • Category: discrete semiconductor products

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess