The R5S726B0P216FP is a System-on-Chip (SoC) from Renesas Electronics America, part of the RZ/A series of microprocessors. These MPUs are designed for applications requiring a rich graphical user interface and real-time processing capabilities.
Applications
- Industrial Automation: Human-Machine Interfaces (HMIs), Programmable Logic Controllers (PLCs).
- Consumer Electronics: Smart Appliances, Multi-function Printers, Home Automation Systems.
- Medical Devices: Patient Monitoring Systems, Diagnostic Equipment, Portable Ultrasound Devices.
- Automotive: Infotainment systems, instrument clusters.
- Gaming: Arcade game machines and similar systems.
Features
- Arm Cortex-A9 Core: High-performance processing with low power consumption.
- Integrated LCD Controller: Supports high-resolution displays.
- On-Chip Memory: Includes substantial SRAM for fast data access.
- Extensive Connectivity: Includes Ethernet, USB, and serial interfaces.
- Image Processing: Integrated image processing functions accelerate image recognition and processing functions.
Benefits
- Simplified Development: Reduced external component count due to integrated peripherals.
- Improved Performance: Faster processing speeds for real-time applications.
- Reduced Power Consumption: Suitable for battery-powered devices.
- Enhanced User Experience: Enables creation of responsive and intuitive user interfaces.
- Cost-Effective Solution: Integrates multiple functions into a single chip.
Additional Details
The R5S726B0P216FP features a Cortex-A9 core operating at a frequency of up to 528 MHz. It incorporates a LCD controller which supports up to WQVGA resolutions. The device also features various communication interfaces, including UART, SPI, I2C, and USB. Its operating temperature range is between -40°C to +85°C, making it suitable for industrial environments.