EN
  • EN
  • DE

SAF7751HV/N208QK

Part No SAF7751HV/N208QK
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description MULTI-TUNER CAR RADIO & AUDIO ON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Package Tray
Product Status Obsolete
Base Product Number SAF7751
Standard Package 200 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1006572-SAF7751HV/N208QK
Ultra Librarian 3D Model Ultra Librarian SAF7751HV/N208QK CAD Model

Description

The SAF7751HV/N208QK is a high-performance car radio and audio Digital Signal Processor (DSP) from NXP Semiconductors, designed to deliver exceptional audio quality and advanced features to automotive entertainment systems. This powerful integrated circuit (IC) is engineered to meet the rigorous demands of modern car audio applications, offering manufacturers the ability to create systems that provide users with an immersive listening experience.

Key Features:

  • Integrated Audio DSP: At the heart of the SAF7751HV/N208QK is an advanced DSP core that provides sophisticated audio processing capabilities, including equalization, crossover, and dynamic range control, to enhance the sound quality of car audio systems.
  • Multi-Standard Radio Support: This versatile IC supports various radio standards including AM, FM, and HD Radio, enabling global deployment and compatibility with different broadcast formats.
  • Advanced Noise Reduction: With built-in noise reduction algorithms, the SAF7751HV/N208QK ensures clear audio playback even in the challenging noise environment of a moving vehicle.
  • Flexible Audio Inputs/Outputs: Multiple I/O options provide flexibility for system integration, allowing connections to a variety of audio sources and output devices.
  • Customizable Sound Settings: OEMs can tailor the audio characteristics to match specific vehicle acoustics or consumer preferences, providing a personalized audio experience.

Applications:

The SAF7751HV/N208QK is ideal for use in a range of automotive audio systems, including:

  • High-end car radios
  • In-car entertainment systems
  • Navigation and multimedia systems
  • Amplifiers with integrated DSP

Technical Specifications:

The SAF7751HV/N208QK operates over an extended temperature range, ensuring reliability under various environmental conditions. It comes in a QFP (Quad Flat Package) form factor, which is suitable for surface mount technology (SMT) and is designed for easy integration into automotive PCBs.

Conclusion:

With its robust feature set and high-performance audio processing capabilities, the SAF7751HV/N208QK from NXP Semiconductors stands out as a leading solution for automotive audio systems. Its ability to deliver superior sound quality and support for multiple radio standards makes it a versatile choice for car manufacturers looking to enhance the audio experience for drivers and passengers alike.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess