EN
  • EN
  • DE

R5R0C0B4SP#XC

Part No R5R0C0B4SP#XC
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087437-R5R0C0B4SP#XC
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5R0C0B4SP#XC CAD Model

Description

The R5R0C0B4SP#XC is a voltage detector IC manufactured by Renesas Electronics America. It is designed to monitor voltage levels and provide a reset signal or other indication when the voltage falls below a certain threshold. Voltage detectors are essential components in electronic circuits to ensure proper operation and prevent damage due to undervoltage conditions.

Applications:

  • Microcontroller reset circuits: Monitors the power supply voltage of microcontrollers and generates a reset signal when the voltage drops below the specified level, ensuring proper initialization and preventing erratic behavior.
  • Power supply monitoring: Continuously monitors the output voltage of power supplies and provides an alert or shutdown signal if the voltage deviates from the acceptable range.
  • Battery-powered devices: Detects low battery conditions in portable devices and initiates appropriate actions, such as shutting down the device or displaying a low battery warning.
  • Overvoltage protection: Can be configured to detect overvoltage conditions and trigger protective measures to prevent damage to sensitive components.
  • Industrial control systems: Monitors critical voltage levels in industrial equipment and machinery to ensure safe and reliable operation.

Features:

  • Precise voltage detection: Accurately detects voltage levels with high precision, ensuring reliable operation.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Adjustable detection voltage: Offers options for selecting different detection voltage thresholds to accommodate various system requirements.
  • Built-in hysteresis: Prevents oscillations and chattering around the threshold voltage, ensuring stable operation.
  • Open drain output: Provides a flexible output configuration that can be easily interfaced with various circuits.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits:

  • Prevents system malfunctions: Protects electronic devices from damage caused by undervoltage or overvoltage conditions.
  • Ensures reliable operation: Provides a stable and predictable voltage monitoring function.
  • Extends battery life: Low power consumption helps prolong battery life in portable devices.
  • Simplifies circuit design: Integrates essential voltage monitoring functions into a single chip, reducing component count and board space.
  • Enhances system safety: Contributes to the overall safety and reliability of electronic systems.

Technical Specifications (These can vary depending on specific part number):

  • Detection Voltage Range: Typically between 0.8V to 6.0V
  • Detection Voltage Accuracy: ±1% to ±3%
  • Operating Voltage Range: Typically 1.5V to 10.0V
  • Supply Current: Typically in the microampere range (e.g., 1 μA to 10 μA)
  • Output Type: Open Drain
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess