EN
  • EN
  • DE

R5H30211NB01NP

Part No R5H30211NB01NP
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1176526-R5H30211NB01NP
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5H30211NB01NP CAD Model

Description

The R5H30211NB01NP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is part of Renesas' extensive line of embedded solutions, designed for a wide range of applications requiring processing power, memory, and peripheral connectivity. The R5H series is known for its robust architecture and efficient performance, making it suitable for demanding tasks in various industrial and consumer electronics.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Systems: Employed in engine control units (ECUs), body control modules (BCMs), and other automotive electronic systems.
  • Consumer Electronics: Integrated into home appliances, smart devices, and other consumer products.
  • Medical Devices: Utilized in medical instrumentation, patient monitoring systems, and diagnostic equipment.
  • Networking Equipment: Found in routers, switches, and other network communication devices.

Features

  • High-Performance CPU Core: Features a powerful core for executing complex algorithms and managing real-time tasks.
  • Integrated Memory: Includes on-chip Flash memory and SRAM for program storage and data processing.
  • Multiple Communication Interfaces: Supports various communication protocols such as UART, SPI, I2C, and CAN for seamless connectivity.
  • Analog-to-Digital Converters (ADCs): Equipped with high-resolution ADCs for accurate analog signal measurement.
  • Timers and Counters: Provides versatile timers and counters for precise timing and control applications.
  • Low-Power Operation: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Extensive Peripheral Set: Offers a wide range of peripherals, including PWM controllers, DMA controllers, and watchdog timers.
  • Robust Security Features: Incorporates security features such as memory protection and cryptographic acceleration.

Benefits

  • Enhanced System Performance: Delivers high processing power for demanding applications, ensuring optimal system performance.
  • Reduced System Cost: Integrated memory and peripherals minimize the need for external components, reducing overall system cost.
  • Simplified System Design: Comprehensive set of features and interfaces simplifies system design and integration.
  • Improved Reliability: Robust architecture and error correction capabilities enhance system reliability and stability.
  • Extended Battery Life: Low-power operation extends battery life in portable and battery-powered applications.
  • Faster Time-to-Market: Comprehensive development tools and software libraries accelerate the development process and reduce time-to-market.
  • Scalability: The R5H series offers a range of devices with varying memory sizes and peripheral configurations, providing scalability for different application requirements.

Additional Details

The R5H30211NB01NP typically operates within a specified voltage range and temperature range, ensuring stable performance under various environmental conditions. It is available in various package options to accommodate different board layouts and assembly requirements. Detailed technical specifications, including memory size, clock frequency, and pinout diagrams, are available in the Renesas product datasheet.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us
PLX
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess