EN
  • EN
  • DE

R5F5631BDDFP#V0

Part No R5F5631BDDFP#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LFQFP / RX series Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series RX600
Package Tray
Product Status Not For New Designs
Core Processor RX
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 128K x 8
Supply Voltage - Operating 2.7V ~ 3.6V
Data Converters A/D 8x10b, 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LFQFP (14x14)
Base Product Number R5F5631B
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names R5F5631BDDFPV0
Standard Package 90
Win Source Part Number 992886-R5F5631BDDFP#V0
Ultra Librarian 3D Model Ultra Librarian R5F5631BDDFP#V0 CAD Model

Description

The R5F5631BDDFP#V0 is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the RX631 series. This high-performance microcontroller is designed for applications requiring significant processing power, integrated peripherals, and efficient real-time operation. It offers a robust set of features, making it suitable for industrial control, motor control, and embedded systems.

Applications:

  • Industrial automation: For programmable logic controllers (PLCs), human-machine interfaces (HMIs), and motor drives.
  • Motor control: Controlling electric motors in appliances, industrial equipment, and robotics.
  • Power supplies: Managing power conversion and regulation in various applications.
  • Home appliances: Implementing advanced control algorithms in washing machines, refrigerators, and air conditioners.
  • Building automation: For HVAC systems, lighting control, and security systems.

Features:

  • RX core: High-performance 32-bit RX CPU core with DSP instructions.
  • On-chip memory: Includes Flash memory and SRAM for program storage and data handling.
  • Timers: Multiple high-resolution timers for precise timing control and event management.
  • Communication interfaces: Ethernet, USB, CAN, UART, SPI, I2C for flexible connectivity.
  • A/D converter: High-resolution analog-to-digital converter for accurate sensor data acquisition.
  • D/A converter: Digital-to-analog converter for generating analog output signals.
  • Operating voltage: Wide operating voltage range for flexible power supply options.

Benefits:

  • High performance: The RX core delivers significant processing power for demanding applications.
  • Flexible connectivity: Integrated communication interfaces enable easy integration with other devices.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Enhanced reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified development: Comprehensive development tools and support resources are available.

Additional Details:

The R5F5631BDDFP#V0 typically features a specific amount of Flash memory (e.g., 1MB) and SRAM (e.g., 128KB). It operates within a specified voltage range, such as 2.7V to 3.6V. The package type is often a LQFP (Low Profile Quad Flat Package). This microcontroller is designed for real-time operation, featuring a high-speed clock and interrupt controller. The integrated Ethernet, USB, and CAN interfaces enable easy connectivity to networks and other devices. The A/D and D/A converters allow for the acquisition of analog signals from sensors and the generation of analog output signals, respectively. The timers provide precise timing control for various applications, such as motor control, PWM generation, and event scheduling. The RX family offers a comprehensive set of development tools, including compilers, debuggers, and emulators, to simplify the development process.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.7857 $80.7857
2+ $66.2858 $132.5716
3+ $64.2143 $192.6429
4+ $62.1429 $248.5716
5+ $60.0715 $300.3575
6+ $53.8572 $323.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess