EN
  • EN
  • DE

TLP205G

Part No TLP205G
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218078-TLP205G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP205G CAD Model

Description

The TLP205G is a phototransistor optocoupler from Toshiba Semiconductor and Storage, designed for high-density mounting applications. It features a gallium arsenide infrared emitting diode (LED) that is optically coupled to a phototransistor, providing electrical isolation between the input and output circuits.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation for input and output signals in industrial automation systems.
  • Measuring Instruments: Isolates sensitive measurement circuits from external noise and high voltages.
  • Control Equipment: Used in various control systems to isolate control signals and protect microcontrollers.
  • Office Automation Equipment: Used for signal isolation in printers, copiers, and other office machines.
  • Numerical Control Machines: Provides isolation in CNC machines to protect control circuits from motor noise.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Small Package: Compact package suitable for high-density mounting.
  • Current Transfer Ratio (CTR): High current transfer ratio for efficient signal transmission.
  • Operating Temperature Range: Wide operating temperature range for reliable operation in various environments.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Enhanced Safety: The high isolation voltage provides a critical safety barrier between high-voltage and low-voltage circuits.
  • Improved Noise Immunity: Reduces the effects of electrical noise on sensitive circuits.
  • Space Saving: The small package allows for efficient use of PCB space.
  • Reliable Performance: Designed and manufactured to high-quality standards for long-term reliability.
  • Environmental Compliance: RoHS compliant for environmentally conscious designs.

Additional Details

The TLP205G features a minimum isolation voltage of 2500 Vrms. The typical forward current (IF) is around 5mA, and the collector-emitter voltage (VCEO) can be up to 80V. The current transfer ratio (CTR) varies depending on the specific grade of the device. For accurate specifications and application guidelines, consult the official Toshiba datasheet. This device is available in a through-hole DIP package.

You May Also Be Interested in

Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess