EN
  • EN
  • DE

R5F3640MDA02FA#UE

Part No R5F3640MDA02FA#UE
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182212-R5F3640MDA02FA#UE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F3640MDA02FA#UE CAD Model

Description

The R5F3640MDA02FA#UE is a microcontroller from Renesas Electronics America. It belongs to the R32C/100 series, known for its efficient performance and integrated peripherals, making it suitable for a variety of embedded applications requiring precise control and efficient data processing.

Applications:

  • Industrial control systems
  • Motor control applications
  • Home automation
  • Automotive subsystems
  • Security systems

Features:

  • R32C CPU core: Delivers high-performance processing capabilities.
  • On-chip Flash memory: Provides reliable storage for program code.
  • SRAM: Integrated SRAM for fast data access during program execution.
  • Timers: Multiple timers capable of generating PWM signals, capturing input events, and comparing output values.
  • Serial Communication: UART, SPI, and I2C interfaces for serial data transmission.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • General-Purpose I/O: Flexible GPIO pins for interfacing with external devices and peripherals.
  • Low-Power Modes: Various power-saving modes for minimizing energy consumption in battery-powered applications.

Benefits:

  • High Performance: The R32C core provides sufficient processing power for demanding control algorithms.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Versatile Communication: Supports multiple communication protocols for flexible connectivity options.
  • Low Power Operation: Extends battery life in portable and energy-sensitive applications.
  • Robust Design: Ensures reliable operation in harsh industrial environments.

Additional Details:

The R5F3640MDA02FA#UE typically operates within a voltage range of 3V to 5.5V and features a wide operating temperature range. It also includes interrupt handling capabilities for efficient real-time event management. The package options can include QFP and LQFP variations. The microcontroller incorporates a watchdog timer for fault detection and recovery. It's ideal for applications requiring a balance of processing power, low power consumption, and versatile communication capabilities.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess