EN
  • EN
  • DE

R5F21368HJFP

Part No R5F21368HJFP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834947-R5F21368HJFP
Ultra Librarian 3D Model Ultra Librarian R5F21368HJFP CAD Model

Description

The R5F21368HJFP is a microcontroller unit (MCU) belonging to the Renesas R8C family. This MCU leverages the R8C CPU core, recognized for its efficient 16-bit architecture, which provides a balance between computational power and low energy consumption. Designed for embedded control, the R5F21368HJFP is suitable for a variety of applications where small form factor and energy efficiency are crucial.

Applications

  • Power Tools: Cordless drills, saws, and other battery-powered tools.
  • Lighting Control: LED dimming, automated lighting systems.
  • Motor Control: Small motor drivers, fan controllers.
  • Smart Sensors: Environmental monitoring, presence detection.

Features

  • R8C CPU Core: High-performance, low-power 16-bit processing unit.
  • Flash Memory: On-chip flash memory for storing program code and data, allowing for easy updates.
  • SRAM: Internal SRAM for data buffering and processing during runtime.
  • Timers: Multiple timer channels for implementing precise timing, pulse generation, and event capture.
  • Serial Communication: UART, SPI, and I2C interfaces for communicating with external peripherals and devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • I/O Ports: General-purpose input/output pins for controlling external circuits and components.
  • Low-Power Modes: Various power-saving modes to minimize energy consumption in battery-operated systems.

Benefits

  • Optimized Performance: Delivers sufficient processing power for embedded control tasks.
  • Easy Programming: Supported by Renesas's development tools and a comprehensive library of code examples.
  • Compact Size: Small package allows for integration into space-constrained designs.
  • Energy Efficient: Low power consumption prolongs battery life in portable applications.
  • Versatile Interface Options: Enables seamless integration with a wide range of sensors and peripherals.

Additional Details

The R5F21368HJFP operates at a specified clock frequency and voltage range. The amount of flash memory, SRAM, and the number of I/O pins depend on the specific package variant. Refer to the official Renesas datasheet for detailed technical specifications, pinout diagrams, and electrical characteristics. The 'HJFP' suffix denotes a specific package type and operating temperature range, which should be verified in the datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess