EN
  • EN
  • DE

TPS1H000AQDGNRQ1

Part No TPS1H000AQDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS1H000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS1H000AQDGNRQ1-ND, 296-47601-6, 296-47601-2, 296-47601-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852061-TPS1H000AQDGNRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1H000AQDGNRQ1 CAD Model

Description

The TPS1H000AQDGNRQ1 is a robust, high-performance power management integrated circuit (PMIC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is engineered to meet the stringent requirements of automotive and industrial applications, providing reliable and efficient power control.

Key Features

  • High-Side Switch: The TPS1H000AQDGNRQ1 features a high-side power switch, enabling it to drive loads with a positive supply voltage. This makes it suitable for a wide range of applications, including driving LEDs, relays, and other high-current loads.
  • Diagnostic Functions: Integrated diagnostic capabilities allow for real-time monitoring of system performance, including load current sensing, open-load detection, and thermal sensing. These features enhance system reliability and safety by providing critical feedback to the system controller.
  • Protection Mechanisms: The device incorporates several protection features such as overcurrent protection, short-circuit protection, and overtemperature shutdown. These mechanisms ensure the longevity of both the PMIC and the system it is part of.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates variations in the automotive power rail, the TPS1H000AQDGNRQ1 is highly adaptable and can maintain stable operation through voltage transients.
  • Low Quiescent Current: The low quiescent current draw of the device is critical for battery-powered applications, ensuring minimal power consumption during idle states.

Applications

The TPS1H000AQDGNRQ1 is well-suited for a variety of applications, particularly in the automotive sector, where reliability and performance under harsh conditions are paramount. It is commonly used in body control modules, powertrain systems, and other automotive subsystems. Additionally, its robustness and feature set make it an excellent choice for industrial applications that require high-side load switching and comprehensive diagnostic coverage.

Quality and Reliability

Manufactured by Texas Instruments, the TPS1H000AQDGNRQ1 is designed with a focus on quality and reliability. It is qualified for automotive applications, complying with the AEC-Q100 standard, which ensures that the device meets the reliability requirements for automotive-grade components. This commitment to quality makes the TPS1H000AQDGNRQ1 a trusted choice for critical systems where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5926 $50.3710
210+ $0.4863 $102.1230
320+ $0.4711 $150.7520
440+ $0.4559 $200.5960
570+ $0.4407 $251.1990
760+ $0.3951 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess