EN
  • EN
  • DE

R5F21354DNFP

Part No R5F21354DNFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241663-R5F21354DNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21354DNFP CAD Model

Description

The R5F21354DNFP is a microcontroller from Renesas Electronics, belonging to the R8C/2x series. These microcontrollers are known for their compact design and low-power consumption, making them suitable for a wide range of embedded applications.

Applications

  • Consumer Electronics: Remote controls, small appliances, and other battery-powered devices.
  • Industrial Control: Simple motor control, sensor interface, and basic automation systems.
  • Healthcare: Portable medical devices such as glucose meters and heart rate monitors.
  • Automotive: Subsystems within vehicles, including lighting control and basic sensor monitoring.
  • IoT Devices: Low-power sensors and communication modules.

Features

  • R8C CPU Core: Efficient 16-bit CISC architecture for optimized performance and code density.
  • Low Power Consumption: Designed for battery-operated devices, featuring various power-saving modes.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers: Multiple timers for generating PWM signals, measuring time intervals, and triggering events.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communicating with other devices.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to read analog sensor values.
  • Digital I/O Ports: General-purpose input/output pins for interfacing with external components.
  • Interrupt Controller: Allows for responsive handling of external events.

Benefits

  • Cost-Effective: Provides a balance of performance and features at a competitive price.
  • Ease of Use: The R8C architecture is relatively easy to learn and program.
  • Compact Size: Suitable for space-constrained applications.
  • Low Power: Extends battery life in portable devices.
  • Versatile: Can be used in a wide range of applications due to its flexible feature set.

Additional Details

The R5F21354DNFP typically operates at a clock frequency of up to 20 MHz and includes various memory options. Its operating voltage range is between 2.7V and 5.5V, making it compatible with a wide range of power supplies. The microcontroller is available in different package options, including QFP and LQFP. Development tools include integrated development environments (IDEs), compilers, and debuggers provided by Renesas and third-party vendors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6962 $61.0506
30+ $3.8531 $115.5930
47+ $3.7330 $175.4510
64+ $3.6128 $231.2192
83+ $3.4916 $289.8028
111+ $3.1312 $347.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess