EN
  • EN
  • DE

R5F21324MN500SP

Part No R5F21324MN500SP
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1611+
Reference case SSOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755884-R5F21324MN500SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21324MN500SP CAD Model

Description

The R5F21324MN500SP is a microcontroller from Renesas Electronics America, belonging to the R8C family. The R8C microcontrollers are known for their compact size, low power consumption, and integrated peripherals, making them suitable for embedded control applications. The 'MN500' likely indicates the memory configuration (e.g., flash memory size and RAM size), and the 'SP' likely relates to the package type.

Applications:

  • Motor control
  • Home appliances
  • Consumer electronics
  • Industrial control
  • Automotive subsystems

Features:

  • R8C CPU core
  • Flash memory
  • RAM
  • Timers
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • Digital-to-analog converter (DAC) (possibly)
  • Interrupt controller

Benefits:

  • Compact size for space-constrained applications
  • Low power consumption for battery-powered devices
  • Integrated peripherals for reduced component count
  • Flexible programming options
  • Cost-effective solution

Additional Details:

The R5F21324MN500SP features a specific number of I/O pins, timer channels, and communication interfaces. The flash memory is used for storing the program code, while the RAM is used for data storage. The timers can be used for various purposes, such as generating PWM signals for motor control or implementing real-time clocks. The serial communication interfaces enable communication with other devices. The ADC allows the microcontroller to measure analog signals, while the DAC enables it to generate analog signals. The interrupt controller allows the microcontroller to respond to external events in a timely manner. Power saving modes are available to reduce power consumption. The microcontroller is typically programmed using Renesas's integrated development environment (IDE). Precise details of memory sizes and peripheral counts can be confirmed via the Renesas datasheet.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess