EN
  • EN
  • DE

R5F21322CN100SP

Part No R5F21322CN100SP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001549-R5F21322CN100SP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F21322CN100SP CAD Model

Description

The R5F21322CN100SP is a microcontroller from the Renesas R8C/2x series. It is a compact and versatile device designed for a wide range of embedded control applications, offering a good balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor monitoring, and process automation systems.
  • Automotive Electronics: Found in automotive subsystems such as lighting control, power window control, and seat position control.
  • Medical Devices: Used in portable medical devices such as blood glucose meters and heart rate monitors.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment.

Features

  • R8C CPU Core: Executes instructions efficiently, providing good performance for embedded control tasks.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • On-Chip RAM: Offers volatile memory for data storage and temporary calculations.
  • Timers and Counters: Used for precise timing control and event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C communication protocols.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor monitoring and control.
  • Digital I/O Ports: Provide flexible control of external devices.

Benefits

  • Compact Size: Suitable for space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile Peripherals: Supports a wide range of embedded control tasks.
  • Easy to Program: Supported by a comprehensive development environment.
  • Cost-Effective: Offers a good balance of performance and cost.

Technical Specifications (Typical)

While specific values will vary, common specifications for similar devices in this family include:

  • CPU Clock Speed: Up to 20 MHz
  • Flash Memory: 16KB to 64KB
  • RAM: 1KB to 4KB
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess