EN
  • EN
  • DE

R5F212C8SNFP#U0

Part No R5F212C8SNFP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 062357-R5F212C8SNFP#U0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212C8SNFP#U0 CAD Model

Description

The R5F212C8SNFP#U0 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It's part of the R8C family of microcontrollers, known for their balance of performance, low power consumption, and integrated peripherals. These MCUs are often used in embedded systems requiring efficient processing and compact size.

Applications

  • Motor Control: Used in applications such as controlling the speed and direction of DC motors.
  • Security Systems: Found in alarm systems and access control devices.
  • Consumer Electronics: Common in remote controls, small appliances, and other electronic gadgets.
  • Industrial Control: Employed in various industrial automation and control systems.
  • Medical Devices: Used in portable medical devices and monitoring equipment.

Features

  • R8C CPU Core: High-performance 16-bit core for efficient program execution.
  • Flash Memory: On-chip flash memory for storing program code and data.
  • RAM: Internal RAM for fast data access.
  • Timers: Multiple timers with various modes for timing and counting functions.
  • Serial Communication: Supports UART, SPI, and I2C for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output pins for controlling external devices.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Manages interrupts for real-time responsiveness.

Benefits

  • High Performance: Provides efficient processing for demanding applications.
  • Low Power: Extends battery life in portable devices.
  • Versatile Communication: Enables easy interfacing with a wide range of peripherals.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design.
  • Compact Size: Suitable for use in small devices and embedded systems.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details

The R5F212C8SNFP#U0's technical specifications, including clock speed, memory size, operating voltage, and package type, are available in the Renesas datasheet. The datasheet includes detailed information on the MCU's registers, memory map, and peripheral functions. Programming is typically done using an integrated development environment (IDE) and a programmer. Renesas provides tools and resources to support development, including compilers, debuggers, and example code. The specific characteristics implied by the '#U0' suffix might require further investigation of the Renesas product documentation or contacting their technical support for clarification.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9327 $68.9327
3+ $56.5604 $169.6812
4+ $54.7920 $219.1680
5+ $53.0249 $265.1245
6+ $51.2577 $307.5462
8+ $45.9551 $367.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess