The R5F212B8SNFP is a microcontroller from Renesas Electronics America, belonging to the R8C/2x Series. This series is known for its compact size, low power consumption, and efficient performance, making it suitable for a wide range of embedded applications.
Applications
- Consumer electronics, such as remote controls and small appliances
- Industrial control systems
- Security systems
- Metering devices
- Healthcare devices
Features
- R8C CPU core with a 20 MHz maximum operating frequency
- 8KB Flash memory for program storage
- 512 bytes of RAM for data storage
- Multiple timers for accurate timing control
- Serial communication interfaces (UART, SPI, I2C) for connecting to other devices
- Analog-to-digital converter (ADC) for sensor inputs
- Interrupt controller for handling external events
- Low-power modes for extending battery life
Benefits
- Compact size: The small package allows for integration into space-constrained applications.
- Low power consumption: Extends battery life in portable devices.
- Versatile communication interfaces: Enables easy connection to various peripherals and sensors.
- Precise timing control: Allows for accurate control of external devices and processes.
- Cost-effective solution: Provides a balance of performance and features at a competitive price.
Additional Details
The R5F212B8SNFP operates within a voltage range of 2.7V to 5.5V. It features a robust set of peripheral functions, making it a suitable choice for a diverse range of embedded control and monitoring applications. The integrated ADC enables direct interface with analog sensors, while the serial communication interfaces facilitate data transfer and communication with other system components. Its low-power design makes it particularly well-suited for battery-powered devices where energy efficiency is critical. The R8C family also boasts strong support through Renesas development tools and resources, easing the development cycle.