EN
  • EN
  • DE

R5F212B7SNLG#W4DF

Part No R5F212B7SNLG#W4DF
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182164-R5F212B7SNLG#W4DF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F212B7SNLG#W4DF CAD Model

Description

The R5F212B7SNLG#W4DF is a microcontroller manufactured by Renesas Electronics America, part of the R8C/2x series. This series is recognized for its efficient processing capabilities, compact design, and low power consumption, making it suitable for a variety of embedded applications.

Applications

  • Remote Controls: Manages user input and transmits control signals to electronic devices.
  • Home Appliances: Controls various functions in appliances such as washing machines, refrigerators, and air conditioners.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Security Systems: Implemented in alarm systems and access control devices.
  • Medical Devices: Controls functions in portable medical equipment and monitoring devices.

Features

  • R8C CPU Core: A high-performance processor core designed for efficient execution of instructions.
  • Flash Memory: Integrated non-volatile memory for storing program code and data.
  • RAM: On-chip memory for temporary data storage and fast access.
  • Timers: Multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with external devices.
  • A/D Converter: Converts analog signals to digital data for sensor interfacing.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Interrupt Controller: Manages interrupt requests for real-time responsiveness.

Benefits

  • Compact Design: Allows integration into small form-factor devices.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • Versatile Communication: Facilitates communication with a wide range of peripherals.
  • High Performance: Enables fast and efficient processing of tasks.
  • Integrated Features: Reduces the need for external components, simplifying system design.
  • Reliable Operation: Provides stable and consistent performance.

Additional Details

The R5F212B7SNLG#W4DF's specifications, including operating voltage, temperature range, and package type, can be found in the Renesas datasheet for this specific part. The datasheet also provides detailed information on memory organization, register settings, and peripheral functions. Programming is typically accomplished through an integrated development environment (IDE) and a programmer. Renesas provides development tools and resources for code creation and debugging. Software libraries and example code can further streamline the development process. Understanding the specific nuances of the #W4DF suffix may require consulting the Renesas documentation or contacting their support channels to determine the exact specifications and intended applications for this particular variant.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess