EN
  • EN
  • DE

AD5453YUJZ-REEL7

Part No AD5453YUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT MULT 50MHZ TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 14
Number of D/A Converters 1
Settling Time 110ns
Output Type Current - Unbuffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±2 (Maximum), -1/+2 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 767150-AD5453YUJZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5453
Introduction Date October 24, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5453YUJZ-REEL7 CAD Model

Description

Product Overview: AD5453YUJZ-REEL7

The AD5453YUJZ-REEL7 is a high-performance, precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the AD5453 series, which is known for its compact design, high accuracy, and ease of use in various digital systems.

The AD5453YUJZ-REEL7 is available in a tiny 8-lead TSOT package, making it an ideal solution for space-constrained applications. It operates on a single 5 V power supply and features a 14-bit resolution that ensures fine granularity and precise analog output control. This DAC is designed to interface seamlessly with most microprocessors or digital signal processors via a simple 3-wire serial interface, which supports high-speed SPI, QSPI, MICROWIRE, and DSP interface standards.

One of the key benefits of the AD5453YUJZ-REEL7 is its low power consumption, which makes it suitable for portable and battery-powered devices where power efficiency is critical. Additionally, it provides a guaranteed monotonic by design output, which helps to maintain signal integrity and reduces output errors, making it highly reliable for critical applications.

This product also features an on-chip output buffer amplifier that can drive the reference input, allowing users to set the full-scale output voltage with flexibility. The internal power-on reset circuit ensures that the DAC output powers up at zero volts and remains there until a valid write to the device takes place. This feature is particularly useful for applications that require a known state on power-up.

The AD5453YUJZ-REEL7 is commonly used in a wide range of applications, including process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and many other systems that require high-resolution digital-to-analog conversion.

With its robust feature set and high performance, the AD5453YUJZ-REEL7 from Analog Devices Inc. represents a reliable and efficient solution for designers looking to integrate digital-to-analog conversion capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4629 $64.3887
6+ $17.6106 $105.6636
9+ $17.0603 $153.5427
13+ $16.5100 $214.6300
16+ $15.9596 $255.3536
21+ $14.3086 $300.4806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,806 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess