EN
  • EN
  • DE

R5F21265N128FP

Part No R5F21265N128FP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182145-R5F21265N128FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21265N128FP CAD Model

Description

The R5F21265N128FP is a microcontroller from the Renesas R8C/2x series. It is a compact, single-chip microcontroller designed for embedded applications where space and low power consumption are critical factors. This particular model features 128KB of flash memory, making it suitable for applications that require a moderate amount of program storage.

Applications:

  • Consumer electronics: Remote controls, small appliances, and toys.
  • Industrial control: Sensors, motor control, and process automation.
  • Healthcare: Portable medical devices and monitoring equipment.
  • Automotive: Sub-systems like lighting control and body electronics.

Features:

  • R8C CPU core: High-performance 16-bit architecture.
  • Flash memory: 128KB of on-chip flash memory for program storage.
  • RAM: Internal RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions.
  • Serial communication interfaces: UART, SPI, and I2C for communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O ports: General-purpose input/output ports for controlling external devices.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits:

  • Compact size: The small package size allows for use in space-constrained applications.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components, saving cost and board space.
  • Easy to program: Renesas provides development tools and software libraries to simplify programming.
  • Reliable performance: Proven R8C architecture ensures reliable operation in demanding environments.

The R5F21265N128FP operates at a specific clock frequency (typically in the MHz range), which determines the speed of program execution. It supports various power-saving modes to further reduce power consumption when the microcontroller is idle. The on-chip A/D converter enables the direct connection of analog sensors, simplifying the design of sensor-based applications. The variety of serial communication interfaces allows for easy communication with other microcontrollers, sensors, and peripheral devices. The device operates within a specific voltage range, and it's crucial to adhere to these limits to ensure proper operation and prevent damage.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess