EN
  • EN
  • DE

SKY78001-11

Part No SKY78001-11
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756613-SKY78001-11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY78001-11 CAD Model

Description

The SKY78001-11 is a multimode multiband (MMMB) front-end module (FEM) from Skyworks Solutions Inc. It is designed for cellular handsets supporting 2G/3G/4G LTE technologies. This FEM provides a complete RF front-end solution, including power amplifiers (PAs), filters, and switches, streamlining the design process and improving overall system performance.

Applications

  • Cellular Handsets: Smartphones, feature phones, and other mobile devices.
  • Mobile Hotspots: Portable devices providing internet access via cellular networks.
  • Data Cards: USB dongles and other devices enabling cellular data connectivity.
  • Tablets: Wireless-enabled tablets with cellular connectivity.
  • IoT Devices: Cellular-enabled IoT devices requiring wide area network connectivity.

Features

  • Multiband Operation: Supports multiple frequency bands for global cellular coverage.
  • High Efficiency Power Amplifiers: Maximizes battery life and reduces heat dissipation.
  • Integrated Filters: Provides excellent rejection of unwanted signals and harmonics.
  • Integrated Switches: Enables seamless band switching and antenna sharing.
  • Compact Size: Reduces the overall size and cost of the mobile device.

Benefits

  • Extended Battery Life: High-efficiency PAs minimize power consumption.
  • Improved Network Coverage: Multiband operation ensures connectivity in various regions.
  • Enhanced Signal Quality: Integrated filters improve receiver sensitivity and reduce interference.
  • Simplified Design: Integrated solution reduces design complexity and time-to-market.
  • Reduced BOM Cost: Integration of multiple components lowers the overall bill of materials.

Additional Details

The SKY78001-11 typically operates on a supply voltage of 3V to 5V. It supports multiple modulation schemes and data rates. The specific gain, output power, and harmonic performance are detailed in the product datasheet. The device communicates with the baseband processor via MIPI interface. It includes power management features and temperature compensation circuitry for stable performance across a wide range of operating conditions. This part may also incorporate antenna switching for diversity.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess