EN
  • EN
  • DE

R5F21264NFP

Part No R5F21264NFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182143-R5F21264NFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21264NFP CAD Model

Description

The R5F21264NFP is a microcontroller from the Renesas R8C family. This family is well-regarded for its efficient performance and low power consumption, making it suitable for a range of embedded applications.

Applications:

  • Consumer Electronics: Including remote controls, portable audio players, and small appliances.
  • Industrial Control: For applications such as motor control, sensor interfacing, and process monitoring.
  • Medical Devices: Suitable for use in portable medical instruments and patient monitoring systems.
  • Automotive Applications: In body control modules, lighting controls, and sensor interfaces.
  • Smart Home Devices: Such as lighting control systems, security systems, and thermostats.

Features:

  • R8C CPU Core: Incorporates a 16-bit CPU core for efficient processing.
  • On-Chip Flash Memory: Features integrated flash memory for program storage.
  • RAM: Includes RAM for data storage and processing.
  • Timers: Equipped with multiple timers for various timing and control functions.
  • Serial Communication: Provides UART, SPI, and I2C interfaces for serial data communication.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for analog signal input.
  • Digital-to-Analog Converter (DAC): Integrates a DAC for analog signal output.
  • Low Power Consumption: Designed for energy efficiency to prolong battery life.
  • Compact Package: Small package size for applications where space is limited.

Benefits:

  • Efficient Processing: Provides ample processing power for real-time control applications.
  • Extended Battery Life: Low power consumption makes it ideal for battery-powered devices.
  • Small Form Factor: Compact size makes it suitable for portable and embedded systems.
  • Integrated Peripherals: Reduces the need for external components, simplifying design and lowering cost.
  • Flexible Communication: UART, SPI, and I2C interfaces offer versatile communication options.
  • Cost-Effective: Provides a competitive solution for a variety of applications.

Additional Details:

The R5F21264NFP microcontroller typically includes features like a watchdog timer, power-on reset, and low-voltage detection. The specific amounts of Flash and RAM memory, as well as the number of I/O pins, will vary based on the specific part number within the R8C family. Renesas provides an integrated development environment (IDE) for software development and debugging purposes.

It's well-suited for applications requiring a blend of processing power, low power usage, and a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess