EN
  • EN
  • DE

RI80SMDM-1015-J1

Part No RI80SMDM-1015-J1
Manufacturer Comus International
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 140V / Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 5W 250mA (AC), 350mA (DC) 140 V Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Magnetic, Reed Switches
Mfr Comus International
Series RI-80
Package Tape & Reel
Type Molded Body Reed
Circuit SPST-NO
Operate Range 10 ~ 15AT
Current - Switching 250mA (AC) , 350mA (DC)
Voltage - Switching AC 140 V
Voltage - Switching DC 175 V
Power - Rated 5W
Operate Time 0.35 ms
Release Time 0.02 ms
Mounting Type Surface Mount
Termination Style J Lead
Length - Overall 0.295" (7.49mm)
Size - Body 0.275" L x 0.091" W x 0.091" H (7.00mm x 2.31mm x 2.31mm)
Height Above Board 0.095" (2.41mm)
Temperature Range - Operating -40°C ~ 125°C
Current - Carry 500mA (DC)
Base Product Number RI80SMDM
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1349599-RI80SMDM-1015-J1
Ultra Librarian 3D Model Ultra Librarian RI80SMDM-1015-J1 CAD Model

Description

The Comus International RI-80SMDM-1015-J1 is a molded body reed switch designed for switches - magnetic, reed switches.

  • Switch Type: Magnetic, Reed Switch
  • Circuit: SPST-NO
  • Operate Range: 10 ~ 15AT
  • Release Time: 0.02 ms
  • Operate Time: 0.35 ms
  • Package: Tape and Reel
  • Standard Package: 2,000 Units
  • Mounting Type: Surface Mount
  • Carrying Current: 500mA (DC)
  • Temperature Range: -40℃ ~ 125℃
  • ECCN: EAR99 Compliant
  • HTSUS Code: 8536.50.9065

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 500MA
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 265V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPDT 500MA 175V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess