EN
  • EN
  • DE

R5F21236DFP

Part No R5F21236DFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241581-R5F21236DFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21236DFP CAD Model

Description

The Renesas R5F21236DFP is a microcontroller unit (MCU) belonging to the R8C/2x Series. It is a compact and versatile device designed for embedded control applications where size and low power consumption are critical. This MCU is well-suited for various consumer electronics, industrial control, and automotive sub-systems. Its comprehensive feature set allows for flexible design and efficient performance in resource-constrained environments.

Applications

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Industrial Control: Employed in sensor interfaces, motor control, and simple automation systems.
  • Automotive Sub-systems: Integrated into car alarm systems, dashboard controls, and lighting systems.
  • Medical Devices: Utilized in portable medical devices such as glucose meters and blood pressure monitors.
  • Security Systems: Applied in access control systems, alarm panels, and surveillance devices.

Features

  • R8C CPU Core: Based on the Renesas R8C/2x CPU core for efficient instruction execution.
  • Flash Memory: Includes on-chip flash memory for program storage and data logging.
  • RAM: Features internal RAM for data manipulation and temporary storage.
  • Timers: Equipped with multiple timers for precise timing and event management.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with other devices.
  • A/D Converter: Integrates an analog-to-digital converter for sensor data acquisition.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable devices.

Benefits

  • Cost-Effective Solution: Offers a balance of performance and features at a competitive price.
  • Easy Integration: Simple architecture and peripheral set facilitate easy integration into various systems.
  • Reduced Development Time: Comprehensive development tools and documentation accelerate the design process.
  • Versatile Functionality: Suitable for a wide range of applications due to its flexible feature set.
  • Energy Efficiency: Low-power design extends battery life and reduces energy consumption.

Additional Details

The R5F21236DFP operates on a single power supply and includes a watchdog timer for improved system reliability. The on-chip flash memory allows for easy program updates and data storage without the need for external memory. The microcontroller's compact package size enables its use in space-constrained applications. The serial communication interfaces support various communication protocols, allowing for seamless integration with other devices and systems. The internal A/D converter enables the direct connection of analog sensors, simplifying the system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess