EN
  • EN
  • DE

R5F211A4DC20SP W40G

Part No R5F211A4DC20SP W40G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182119-R5F211A4DC20SP W40G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F211A4DC20SP W40G CAD Model

Description

The R5F211A4DC20SP W40G is a microcontroller from Renesas Electronics America, belonging to the R8C/1A Group. This microcontroller is designed for a wide range of embedded applications that require low power consumption and efficient processing capabilities. It offers a balance of performance and cost-effectiveness, making it suitable for various industrial and consumer electronic devices.

Applications

  • Consumer electronics: Remote controls, home appliances, and personal devices.
  • Industrial control: Motor control, sensor applications, and process automation.
  • Healthcare devices: Portable medical equipment and monitoring systems.
  • Automotive applications: Body control modules, dashboard electronics, and security systems.

Features

  • CPU Core: R8C CPU core operating at up to 20 MHz.
  • Memory: On-chip flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for various timing and control functions, including PWM generation and event counting.
  • Communication Interfaces: Serial communication interfaces such as UART, SPI, and I2C for connecting to external devices.
  • Analog Peripherals: Analog-to-digital converter (ADC) for converting analog signals to digital data.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply requirements.

Benefits

  • Efficient Processing: The R8C core provides efficient processing capabilities for executing complex algorithms and control tasks.
  • Low Power Consumption: Reduces energy consumption in battery-powered applications, extending battery life.
  • Versatile Communication: Supports various communication interfaces for connecting to different external devices and systems.
  • Integrated Analog Peripherals: The on-chip ADC allows for direct interfacing with analog sensors and signals, reducing the need for external components.
  • Flexibility: Configurable peripherals and interrupt controller provide flexibility in designing custom applications.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for various budget-constrained applications.

Technical Specifications

The R5F211A4DC20SP W40G microcontroller typically includes the following technical specifications:

  • Flash Memory: Varies depending on the specific part number, usually ranging from 8KB to 32KB.
  • RAM: Varies depending on the specific part number, usually ranging from 512 bytes to 2KB.
  • Operating Voltage: 2.7V to 5.5V.
  • Operating Temperature: -40°C to +85°C.
  • Package: Typically available in QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package).
  • I/O Pins: Number of I/O pins varies depending on the specific part number.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,463 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess