The R5F10BLGKFB#H5 is a microcontroller from the Renesas Electronics America RL78/G13 series. This microcontroller is designed for low power consumption and high performance, making it suitable for a wide range of applications, including consumer electronics, industrial control, and IoT devices. Its integrated features and flexible architecture enable efficient and cost-effective system designs.
Applications
- Consumer electronics
- Industrial control systems
- IoT devices
- Home appliances
- Automotive applications
Features
- Low power consumption
- High performance RL78 CPU core
- Integrated peripherals
- On-chip memory
- Flexible clock system
Benefits
- Extended battery life
- Real-time processing capabilities
- Reduced system cost
- Simplified design
- Improved system reliability
Technical Specifications
The R5F10BLGKFB#H5 features a 16-bit RL78 CPU core operating at up to 32 MHz, providing ample processing power for demanding applications. It includes up to 128 KB of flash memory and 8 KB of SRAM for program and data storage. The microcontroller integrates a variety of peripherals, including UART, SPI, I2C, timers, ADC, and DAC, enabling seamless communication and control of external devices. It operates on a wide voltage range, typically from 1.6V to 5.5V, making it suitable for battery-powered applications. The low power consumption of the RL78/G13 series is achieved through various power-saving modes, such as sleep mode and deep sleep mode, which minimize current draw when the microcontroller is not actively processing data. The flexible clock system allows designers to optimize the clock frequency for specific application requirements, further reducing power consumption. The R5F10BLGKFB#H5 comes in a variety of package options, including QFP and LGA, providing flexibility for different board layouts. Its robust feature set and low power characteristics make it a versatile choice for a wide range of embedded applications.