The R5F100MHGFA#V0 is a microcontroller (MCU) from the Renesas Electronics RL78/G13 family. This MCU is a low-power, high-performance device designed for a wide range of embedded applications, offering a balance of processing power and energy efficiency. It's particularly well-suited for applications requiring precise control and low current consumption, such as home appliances, industrial equipment, and consumer electronics.
Applications
- Home appliances (e.g., refrigerators, washing machines, air conditioners)
- Industrial control systems (e.g., motor control, sensor interfaces)
- Consumer electronics (e.g., remote controls, toys, wearables)
- Healthcare devices (e.g., blood glucose meters, patient monitoring systems)
- Building automation (e.g., lighting control, HVAC systems)
Features
- RL78 CPU core
- 128KB Flash memory
- 8KB SRAM
- Operating Voltage: 1.6V to 5.5V
- Operating Frequency: Up to 32 MHz
- Timers: Multiple 16-bit timers
- Communication Interfaces: UART, CSI, I2C
- A/D Converter: 10-bit
- I/O Ports: Up to 78
- Low Power Consumption Modes
Benefits
- Reduces power consumption in battery-operated devices
- Enables precise control with high-resolution timers and A/D converter
- Simplifies communication with various peripherals using integrated interfaces
- Offers flexibility in design with a large number of I/O ports
- Provides ample memory for complex applications
Additional Details
The R5F100MHGFA#V0 microcontroller incorporates a robust set of peripherals, allowing designers to create sophisticated applications with minimal external components. The RL78 CPU core is optimized for low-power operation, featuring a variety of power-saving modes that minimize current consumption during idle periods. The device is supported by Renesas' comprehensive development tools, including the e2 studio IDE and various debugging tools. Detailed specifications regarding memory organization, peripheral configurations, and electrical characteristics can be found in the Renesas RL78/G13 family datasheet. This MCU is available in a variety of packages, including QFP and LQFP, to suit different application requirements. The operating temperature range is typically -40°C to +85°C. This device is often used in applications requiring IEC 60730 compliance.