EN
  • EN
  • DE

AD5270BCPZ-20-RL7

Part No AD5270BCPZ-20-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL RHE 20KOHM 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Digital Potentiometer Ohm 1 Circuit Taps Interface
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD5270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5270BCPZ-20-RL7DKR, AD5270BCPZ-20-RL7TR, AD5270BCPZ-20-RL7-ND, AD5270BCPZ-20-RL7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848028-AD5270BCPZ-20-RL7
Ultra Librarian 3D Model Ultra Librarian AD5270BCPZ-20-RL7 CAD Model

Description

The AD5270BCPZ-20-RL7 is a state-of-the-art digital potentiometer designed and manufactured by Analog Devices Inc., renowned for their precision electronic components. This particular model offers a robust combination of features that make it suitable for a wide range of applications, including calibration, instrumentation, and system-level adjustments in various electronic circuits.

Key Features

  • Resistance Options: The device boasts a 20 kΩ nominal resistance, providing ample range for most adjustment and tuning applications.
  • Resolution: With 1024-position resolution, the AD5270BCPZ-20-RL7 offers precise control over resistance settings, allowing for fine-tuning with high accuracy.
  • Programming Interface: The digital potentiometer is programmable via a Serial Peripheral Interface (SPI), ensuring easy integration with microcontrollers and digital systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5270BCPZ-20-RL7 is designed for space-saving applications, making it ideal for modern, compact electronic designs.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Nonvolatile Memory: Equipped with nonvolatile memory, the AD5270BCPZ-20-RL7 retains its programmed resistance value even after power cycling, making it perfect for settings that need to be preserved between uses.

Applications

The AD5270BCPZ-20-RL7 is versatile and can be used in numerous applications. Its precision adjustment capabilities make it ideal for:

  • Adjustable power supplies
  • Liquid crystal display (LCD) screen calibration
  • Automotive electronics
  • Industrial process control systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD5270BCPZ-20-RL7 digital potentiometer is no exception, built to meet stringent quality standards and ensuring consistent performance for your critical applications.

Ordering Information

For purchasing the AD5270BCPZ-20-RL7, refer to its full part number and contact authorized distributors. Bulk and custom orders can be accommodated to meet specific design requirements.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0224 $54.1344
14+ $7.4030 $103.6420
21+ $7.1717 $150.6057
29+ $6.9403 $201.2687
38+ $6.7090 $254.9420
50+ $6.0150 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess