EN
  • EN
  • DE

R5F100BCANA

Part No R5F100BCANA
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834899-R5F100BCANA
Ultra Librarian 3D Model Ultra Librarian R5F100BCANA CAD Model

Description

The Renesas R5F100BCANA is a microcontroller belonging to the RL78/G13 family. Known for its low power consumption and efficient performance, it is well-suited for a variety of applications, particularly those requiring battery operation or energy efficiency. The RL78 core provides a good balance between processing power and energy usage, making it a popular choice for embedded systems.

Applications

  • Consumer Electronics: Remote controls, toys, and other battery-powered gadgets.
  • Building Automation: Lighting control, HVAC systems, and security devices.
  • Industrial Automation: Sensor interfaces, motor control, and data logging equipment.
  • Medical Devices: Portable medical instruments, such as thermometers and blood pressure monitors.
  • Automotive: Dashboard controls, vehicle security systems, and sensor interfaces.

Features

  • RL78 CPU Core: A 16-bit CISC architecture designed for low power and high code efficiency.
  • On-Chip Memory: Flash memory for program storage and RAM for data storage.
  • Low Power Modes: Multiple sleep modes to minimize energy consumption during inactive periods.
  • Timers: Various timers for precise timing control and PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): For converting analog signals to digital values.
  • Operating Voltage: Wide operating voltage range for flexible power supply options.

Benefits

  • Long Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Versatile Connectivity: Serial communication interfaces enable easy integration with other devices and systems.
  • Precise Control: Timers and PWM capabilities allow for accurate control of external components.
  • Cost-Effective Solution: Integrated peripherals reduce the need for external components, lowering system costs.
  • Easy Development: Comprehensive development tools and resources are available for rapid prototyping and deployment.

Additional Details

The R5F100BCANA typically operates within a voltage range of 1.6V to 5.5V. It includes Flash memory for storing the program code and RAM for data storage. The specific memory sizes vary depending on the specific device configuration. The device incorporates a variety of power-saving features, including sleep modes and low-power peripherals. Detailed information on the electrical characteristics, pin assignments, and software libraries can be found in the official Renesas documentation for the RL78/G13 family. The R5F100BCANA is often available in various package options, such as QFP and LQFP, to accommodate different board layout requirements.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9471 $231.9369
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess