EN
  • EN
  • DE

R4F24569NVFQV

Part No R4F24569NVFQV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series H8 H8S/2400
Packaging Tray
Core Processor H8S/2600
Core Size 16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SCI, SSU, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 96
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b; D/A 2x8b
Oscillator Type External
Operating Temperature Range -20°C ~ 75°C (TA)
Package 144-LQFP
Manufacturer Package 144-LFQFP (20x20)
Manufacturer Homepage www.renesas.com
Win Source Part Number 740990-R4F24569NVFQV
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name R4F24569
Introduction Date July 04, 2010
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian R4F24569NVFQV CAD Model

Description

The Renesas Electronics America R4F24569NVFQV is a 16-bit microcontroller that features a H8S/2600 core processor with a speed of 32MHz.

  • Processor: H8S/2600 core, 32MHz
  • Program Memory Size: 256KB (256K x 8)
  • RAM Size: 64K x 8
  • Connectivity: EBI/EMI, I2C, IrDA, SCI, SSU, UART/USART, USB
  • Peripherals: DMA, POR, PWM, WDT
  • Oscillator Type: External
  • Supply Voltage: 3 V ~ 3.6 V
  • Popularity: Medium
  • Supply/Demand: Limited
  • Package: 144-LFQFP
  • Quantity Per Package: 60

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5343 $74.1372
8+ $15.2079 $121.6632
12+ $14.7320 $176.7840
17+ $14.2573 $242.3741
21+ $13.7826 $289.4346
29+ $12.3562 $358.3298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess