EN
  • EN
  • DE

R2S11003FT

Part No R2S11003FT
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137155-R2S11003FT
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2S11003FT CAD Model

Description

The R2S11003FT is a silicon monolithic integrated circuit designed for audio applications, likely an electronic volume control. It's manufactured by Renesas Electronics America. Volume control ICs are used to adjust the audio level in various electronic devices, providing precise and reliable control without mechanical potentiometers.

Applications

  • Car audio systems: Adjusts the volume in car stereos and entertainment systems.
  • Home theater systems: Controls the volume of amplifiers and receivers.
  • Audio amplifiers: Used in various audio amplifier designs.
  • Portable audio players: Adjusts the headphone or speaker volume.
  • Television sets: Used for adjusting the speaker volume.

Features

  • Electronic volume control: Provides precise and reliable volume adjustment.
  • Low distortion: Ensures high-quality audio reproduction.
  • Low noise: Minimizes unwanted noise in the audio signal.
  • Wide operating voltage range: Allows for flexible application in various systems.
  • Mute function: Provides a quick and easy way to silence the audio output.

Benefits

  • Precise volume adjustment: Allows for fine-grained control over the audio level.
  • High-quality audio reproduction: Low distortion and noise ensure clear and accurate sound.
  • Improved reliability: Electronic control eliminates the wear and tear associated with mechanical potentiometers.
  • Simplified design: Integrated features reduce the number of external components required.
  • Space savings: Smaller size compared to mechanical potentiometers.

Additional Details

The R2S11003FT likely features a serial control interface (e.g., I2C or SPI) for volume adjustment. It probably also includes channel separation specifications, THD (Total Harmonic Distortion) at specified voltage and frequency and input impedance information. It's crucial to refer to the Renesas Electronics datasheet for the R2S11003FT to obtain accurate specifications, including operating voltage range, distortion, noise level, control interface details, and package information. Proper implementation requires careful consideration of the datasheet specifications and recommendations.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,211 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess