The SMP1321-007 is a plastic packaged, surface mountable PIN diode from Skyworks Solutions Inc. designed for use as a switch or attenuator in high frequency applications. It offers low insertion loss and high isolation, making it suitable for various RF and microwave circuits.
Applications:
- RF Switches
- Attenuators
- Phase Shifters
- Limiter Circuits
- Receiver Front-End Protection
Features:
- Low Insertion Loss: Minimizes signal attenuation in the on-state.
- High Isolation: Provides excellent signal isolation in the off-state.
- Fast Switching Speed: Enables rapid switching between on and off states.
- Surface Mount Package: Facilitates easy assembly and integration into circuit boards.
- Low Distortion
Benefits:
- Improved System Performance: Low insertion loss and high isolation enhance signal quality and overall system performance.
- Compact Design: Small surface mount package allows for high-density designs.
- Increased Reliability: Rugged construction ensures reliable performance in demanding applications.
Additional Details:
The SMP1321-007 is available in a SOD-323 package. Key specifications include a low forward resistance and a high reverse voltage breakdown. It is designed to operate over a wide frequency range. The PIN diode's characteristics make it ideal for use in wireless communication systems, radar, and other high-frequency applications. The device is also RoHS compliant.