EN
  • EN
  • DE

R2A30225SP

Part No R2A30225SP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288042-R2A30225SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A30225SP CAD Model

Description

The R2A30225SP is a power management IC (PMIC) manufactured by Renesas Electronics America. This PMIC is designed for use in a wide range of applications requiring efficient power conversion and regulation. It integrates multiple functions, contributing to system miniaturization and improved power efficiency. The R2A30225SP offers features such as multiple output voltages, programmable settings, and protection mechanisms to ensure reliable operation in various operating conditions.

Applications:

  • Power supplies for consumer electronics: Used in devices like smartphones, tablets, and portable media players.
  • Industrial control systems: Providing stable power for microcontrollers and other components.
  • Medical devices: Ensuring reliable power for sensitive electronic equipment.
  • Automotive applications: Powering various electronic control units (ECUs) and in-vehicle systems.
  • Data centers and server power management: Delivering efficient and regulated power to critical components.

Features:

  • Multiple output voltages: Provides several regulated voltage rails from a single input voltage.
  • High efficiency: Optimized for low power consumption and reduced heat generation.
  • Programmable settings: Allows customization of output voltages and protection thresholds.
  • Overvoltage protection (OVP): Protects downstream components from excessive voltage levels.
  • Overcurrent protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Overtemperature protection (OTP): Shuts down the device when the internal temperature exceeds a safe level.
  • Under voltage lockout (UVLO): Prevents operation when the input voltage is too low.
  • Soft-start functionality: Reduces inrush current during startup.
  • Compact package: Enables small form factor designs.

Benefits:

  • Improved system efficiency: Reduces power consumption and heat dissipation, leading to longer battery life and lower operating costs.
  • Enhanced system reliability: Protection features safeguard components from damage and ensure stable operation.
  • Reduced component count: Integrates multiple power management functions into a single chip, simplifying the design and reducing the bill of materials (BOM).
  • Simplified design: Offers a user-friendly interface for configuring the PMIC.
  • Small form factor: Allows for miniaturization of electronic devices.

Additional Details:

The R2A30225SP typically operates with a wide input voltage range, allowing it to be used with various power sources. The specific output voltages and current capabilities depend on the specific configuration and load conditions. Detailed specifications, including the operating temperature range, switching frequency, and protection thresholds, can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess