EN
  • EN
  • DE

RURP15120

Part No RURP15120
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 303211-RURP15120
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RURP15120 CAD Model

Description

The RURP15120 is an ultrafast rectifier designed for applications requiring efficient and high-speed switching. This device offers a low forward voltage drop and excellent reverse recovery characteristics.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Solar inverters

Features

  • Ultrafast Recovery Time: Provides minimal switching losses and improved efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall performance.
  • High Reverse Voltage: Suitable for applications with high voltage requirements.
  • High Surge Current Capability: Offers robustness and reliability under transient conditions.
  • High-Temperature Operation: Ensures reliable operation in demanding environments.
  • Isolated Package: Simplifies heatsinking and mounting.

Benefits

  • Increased Efficiency: Ultrafast recovery reduces switching losses, leading to higher efficiency power supplies.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving system reliability.
  • Improved System Reliability: High surge current capability ensures robustness against transient events.
  • Simplified Design: High reverse voltage allows for a wider range of applications.

Specifications

The RURP15120 features a maximum repetitive peak reverse voltage of 1200V and an average rectified forward current of 15A. It has an ultrafast reverse recovery time, typically around 50ns. The operating junction temperature range is -65°C to +175°C. The device is typically available in a TO-220AC package. This allows for easy mounting and heatsinking to maintain optimal performance.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess