The R2A20117SP is a power management IC (PMIC) from Renesas Electronics designed for a wide range of applications requiring efficient power conversion and management. This device integrates multiple functions, including buck converters, LDO regulators, and other control circuits, into a single chip, reducing the overall system size and cost while improving power efficiency.
Applications
- Automotive infotainment systems: Powering the various components in automotive entertainment units.
- Industrial control systems: Providing stable power to sensitive control circuits.
- Consumer electronics: Used in devices such as tablets, smartphones, and portable media players.
- Networking equipment: Powering routers, switches, and other network devices.
- FPGA and processor power: Providing dedicated power rails for FPGAs and microprocessors.
Features
- High efficiency: Integrated buck converters and LDO regulators ensure high power conversion efficiency.
- Multiple output channels: Provides several output channels for powering different system components.
- Overcurrent and overvoltage protection: Includes built-in protection mechanisms to prevent damage from electrical faults.
- Adjustable output voltage: Allows for flexible voltage settings to meet specific system requirements.
- Compact package: Available in a small package for space-constrained applications.
- I2C interface: Supports I2C communication for easy configuration and monitoring.
Benefits
- Reduced system cost: Integration of multiple power management functions into a single chip reduces the number of discrete components, lowering overall system cost.
- Improved power efficiency: High-efficiency converters minimize power loss and extend battery life in portable applications.
- Enhanced system reliability: Built-in protection features prevent damage from electrical faults, improving system reliability.
- Simplified design: The integrated design simplifies the power supply design process, reducing time to market.
- Flexible configuration: Adjustable output voltage and I2C interface allow for flexible configuration to meet specific system requirements.
Additional Details
The R2A20117SP typically includes multiple buck converters, each capable of delivering several amps of current, and LDO regulators for providing clean and stable voltage rails. The device also incorporates features like soft-start, power-good indicators, and enable/disable controls for each output channel. The operating temperature range is generally between -40°C to +85°C, making it suitable for a variety of environments. Furthermore, the device uses a small surface mount package which enables for high density designs.