The R1LV0108ESP7SI is a 1Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. It is a high-speed, low-power memory device ideal for various embedded systems and portable applications.
Applications
- Embedded systems
- Portable devices
- Data buffering
- Cache memory
- Industrial control systems
Features
- 1Mbit memory capacity (128K x 8 bits)
- Fast access time
- Low power consumption
- Single 3V power supply
- SOP package
Benefits
- High-speed data access
- Extended battery life in portable devices
- Simplified system design
- Compact size for space-constrained applications
- Reliable data storage
Additional Details
The R1LV0108ESP7SI offers a fast access time, typically in the range of nanoseconds, enabling quick data retrieval and storage. Its low power consumption is crucial for extending battery life in portable electronic devices. The single 3V power supply simplifies the power management circuitry, reducing the overall system cost. The SOP (Small Outline Package) allows for easy surface mounting on printed circuit boards.
Detailed specifications can be found in the Renesas datasheet. These include operating temperature range, standby current, and data retention characteristics. This SRAM is well-suited for applications requiring high-speed and low-power memory, such as data logging, buffering, and cache memory in embedded systems.