EN
  • EN
  • DE

R1EX25004ATA00I

Part No R1EX25004ATA00I
Manufacturer Renesas Electronics America
Catalog Memory
Description Serial Peripheral Interface Electrically Erasable and Programmable Read Only Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241426-R1EX25004ATA00I
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1EX25004ATA00I CAD Model

Description

The R1EX25004ATA00I is a 4-Mbit Serial Flash Memory device manufactured by Renesas Electronics America. This memory chip utilizes a Serial Peripheral Interface (SPI) for communication, offering a compact and efficient solution for storing firmware, configuration data, and other non-volatile information in embedded systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and gaming consoles for storing boot code and user settings.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing control programs and configuration parameters.
  • Networking Equipment: Integrated into routers, switches, and modems to store firmware and network configurations.
  • Automotive Systems: Utilized in electronic control units (ECUs) for storing calibration data and diagnostic information.
  • Medical Devices: Found in portable medical equipment for storing patient data and device settings.

Features:

  • High Density: 4-Mbit (512 Kbytes) storage capacity.
  • SPI Interface: Standard SPI interface for easy integration with microcontrollers and processors.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Supports a wide voltage range, typically from 2.7V to 3.6V, offering flexibility in system design.
  • Fast Read/Write Speeds: Enables quick data access and programming.
  • Sector Erase/Program: Supports sector erase and program operations for efficient memory management.
  • Write Protection: Hardware and software write protection features to prevent accidental data corruption.
  • Small Package: Available in compact packages such as SOIC and WSON.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Easy Integration: SPI interface simplifies integration with a wide range of microcontrollers.
  • Low Power Operation: Extends battery life in portable applications.
  • Compact Size: Saves board space in space-constrained designs.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and configuration data.

Additional Details:

The R1EX25004ATA00I operates within a specified temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions. It supports various SPI modes, including SPI Mode 0 and SPI Mode 3, providing flexibility in communication protocol. The device also features a low standby current, minimizing power consumption when not actively in use. This Serial Flash Memory is commonly used alongside microcontrollers like Renesas' own RL78 and RX families for storing application code and data.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess