EN
  • EN
  • DE

ADUC842BCPZ62-5

Part No ADUC842BCPZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16.78MHz
Number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Data RAM Size 2.25K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-LFCSP-VQ (8x8)
Win Source Part Number 198878-ADUC842BCPZ62-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC842BCPZ62-5 CAD Model

Description

Product Overview: ADUC842BCPZ62-5

The ADUC842BCPZ62-5 is a highly integrated microcontroller from Analog Devices Inc., designed to offer a seamless combination of analog and digital functionality. This precision analog microcontroller is based on a high-performance 8-bit core and is well-suited for a variety of applications that require accurate measurement, control, and monitoring, such as industrial control systems, smart sensors, instrumentation, and automation.

Key Features

  • Core: The device features an 8-bit MCU core with a clock speed of up to 16.78 MHz, providing robust processing capabilities for data-intensive tasks.
  • Analog-to-Digital Converter (ADC): It includes a 12-bit successive approximation ADC with up to 8 multiplexed channels, offering precise data acquisition capabilities.
  • Digital-to-Analog Converter (DAC): The two 12-bit DACs allow for accurate voltage output for control tasks, ensuring fine-grained analog output control.
  • On-Chip Memory: Equipped with 62 KB of non-volatile Flash/EE memory and 4 KB of data Flash/EE memory for user code and data storage, facilitating complex program execution and data logging.
  • I/O Ports: Multiple digital I/O ports provide versatile interfacing options with external devices, enhancing the microcontroller's adaptability to various use cases.
  • Communication Interfaces: The device supports I²C, SPI, and UART/USART protocols, allowing for flexible communication with other devices and peripherals.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the ADUC842BCPZ62-5 is capable of operating reliably in harsh environments.
  • Power Management: The microcontroller offers power-saving modes, including power-down and idle modes, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Packaging: Housed in a compact 56-lead LFCSP package, the ADUC842BCPZ62-5 is designed for space-constrained applications without sacrificing functionality.

Applications

The ADUC842BCPZ62-5 is ideal for precision control applications where integration of high-performance analog peripherals with digital control is essential. Its robust feature set makes it a perfect choice for:

  • Process control and automation
  • Smart sensing systems
  • Data acquisition systems
  • Portable instrumentation
  • Battery management systems

Overall, the ADUC842BCPZ62-5 by Analog Devices Inc. represents a versatile and powerful solution for designers seeking a microcontroller with a strong mix of analog and digital capabilities.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7674 $93.5348
3+ $38.3732 $115.1196
5+ $37.1741 $185.8705
6+ $35.9749 $215.8494
8+ $34.7757 $278.2056
10+ $31.1783 $311.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess