EN
  • EN
  • DE

651651\2GB\128Mx8\16C

Part No 651651\2GB\128Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949648-651651\2GB\128Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 651651\2GB\128Mx8\16C CAD Model

Description

The 651651\2GB\128Mx8\16C is a 2GB DDR2 memory module manufactured by Hynix Semiconductor. This module is designed to improve the performance of various computing devices, including desktop PCs and laptops.

Applications

  • Desktop computers for general use and gaming
  • Laptops for portable computing tasks
  • Servers for data storage and processing applications
  • Embedded systems that require temporary data storage
  • Industrial PCs for automation and control

Features

  • 2GB Capacity: Provides sufficient memory for modern applications.
  • DDR2 Technology: Enables faster data transfer compared to older DDR standards.
  • 128Mx8 Organization: Specifies the arrangement of memory chips within the module.
  • 16C: Indicates the number of memory chips; exact meaning is specific to Hynix.
  • High Bandwidth: Allows for rapid data access, improving system responsiveness.

Benefits

  • Enhanced System Performance: Supports smoother multitasking and faster application loading times.
  • Improved Responsiveness: Reduces lag and enhances overall user experience.
  • Increased Productivity: Allows users to work more efficiently with demanding applications.
  • Easy Installation: Designed for simple installation into compatible systems.
  • Cost-Effective Upgrade: Offers a substantial performance boost at a reasonable cost.

Additional Details

Technical Specifications (Typical):

  • Memory Type: DDR2 SDRAM
  • Capacity: 2GB
  • Organization: 128Mx8
  • Number of Chips: 16
  • Voltage: 1.8V
  • Speed: The operating speed is not specified in the part number. It typically operates at speeds like 667MHz or 800MHz. Check the module label or datasheet for specific information.
  • Module Type: DIMM (for desktop PCs) or SODIMM (for laptops); this detail is not included in the part number.

Compatibility: Compatible with systems supporting DDR2 memory. Ensure compatibility with your motherboard specifications before installation.

The 651651\2GB\128Mx8\16C DDR2 memory module provides a reliable and cost-effective upgrade option. Refer to the official Hynix datasheet for detailed technical specifications and operating parameters.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess