EN
  • EN
  • DE

QB-R5F10BMG-TB

Part No QB-R5F10BMG-TB
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Embedded - MCU, DSP
Description RL78/F13 EVAL BRD / RL78/F13 series RL78 MCU 16-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Renesas Electronics America Inc
Series RL78
Package Box
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor RL78
Utilized IC / Part RL78/F13
Mounting Type Fixed
Contents Board(s)
Base Product Number QB-R5F10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1058231-QB-R5F10BMG-TB
Ultra Librarian 3D Model Ultra Librarian QB-R5F10BMG-TB CAD Model

Description

The QB-R5F10BMG-TB is a development board kit that is used for evaluation boards - embedded - MCU, DSP.

  • Series: RL78
  • MCU: 16-bit
  • Core Processor: RL78
  • Package: Box
  • Standard Package: 1
  • Contents: Board(s)
  • IC / Part: RL78/F13
  • Board Type: Evaluation Platform
  • Operating System: Not Specified
  • Platform: Not Specified
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8471.50.0150
  • Manufacturer: Renesas Electronics America Inc.
  • Base Product Number: QB-R5F10

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2053 $88.4106
3+ $36.2710 $108.8130
5+ $35.1375 $175.6875
6+ $34.0041 $204.0246
8+ $32.8706 $262.9648
11+ $29.4702 $324.1722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess