EN
  • EN
  • DE

PS9308L-V-E3-AX

Part No PS9308L-V-E3-AX
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description 2.0 A OUTPUT CURRENT, HIGH CMR, IGBT GATE DRIVE, 6-PIN SDIP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1306+
Reference case SMD6
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755725-PS9308L-V-E3-AX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9308L-V-E3-AX CAD Model

Description

The PS9308L-V-E3-AX is a high-speed, 8-pin small outline package (SOP) optocoupler manufactured by Renesas Electronics America. It is designed for high-voltage isolation in a variety of industrial and communication applications. This optocoupler provides reinforced insulation and excellent common-mode transient immunity (CMTI), making it suitable for demanding environments with high noise levels.

Applications

  • Industrial Automation: Used for isolated communication in PLCs, motor drives, and other industrial equipment.
  • Power Supplies: Employed in isolated feedback loops in switching power supplies.
  • Data Communication: Utilized in isolated interfaces for RS-485, CAN, and other communication protocols.
  • Medical Equipment: Used for patient isolation in medical devices.
  • Inverter Control: Implemented in solar inverters and motor inverters for signal isolation.
  • Digital Logic Isolation: Provides galvanic isolation between digital circuits.
  • High Voltage Sensing: Used for isolated voltage and current sensing.

Features

  • High-Speed Operation: Supports data rates up to several Mbps.
  • Reinforced Insulation: Provides high isolation voltage for safety-critical applications.
  • Excellent CMTI: High common-mode transient immunity ensures stable operation in noisy environments.
  • Small Outline Package (SOP): Compact size for space-constrained applications.
  • 8-Pin Configuration: Standard pinout for easy integration.
  • Low Input Current: Reduces power consumption.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Safety: Reinforced insulation provides a high level of safety in high-voltage applications.
  • Reliable Communication: Excellent CMTI ensures reliable data transmission in noisy environments.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Reduced Power Consumption: Low input current minimizes power consumption.

Additional Details

The PS9308L-V-E3-AX optocoupler is designed to meet stringent safety standards, including UL, CSA, and VDE certifications. It features a gallium arsenide (GaAs) light-emitting diode (LED) as the input stage and a high-speed photodiode and transistor as the output stage. The device's operating temperature range typically spans from -40°C to +100°C, making it suitable for various industrial environments. The optocoupler provides a high level of isolation between the input and output circuits, preventing ground loops and protecting sensitive electronic components. This optocoupler is a reliable and high-performance solution for demanding isolation applications, ensuring safe and efficient operation in diverse electronic systems.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess