EN
  • EN
  • DE

PS2703-1-F3-A/L

Part No PS2703-1-F3-A/L
Manufacturer Renesas Electronics America
Catalog Isolators
Description OPTOCOUPLER 4-PIN SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 400% @ 5mA
Turn On / Turn Off Time (Typ) 13µs, 11µs
Rise / Fall Time (Typ) 10µs, 10µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 120V
Current - Output / Channel 30mA
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 300mV
Operating Temperature -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SOP
Ultra Librarian 3D Model Ultra Librarian PS2703-1-F3-A/L CAD Model

You May Also Be Interested in

OPTEK Technologies
OPTOISO 1KV TRANS W/BASE 6-LCC
Need more? Email Us
Renesas Electronics America
OPTOCOUPLER 4-PIN DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLTR 3.75KV TRIAC 1CH 4SMD
Lowest to $1.3519
NOVOSENSE
DGTL ISOLTR 5KV 6CH GP 16-SOIC
Lowest to $1.7067
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV 1CH TRANS 6-DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 4-DIP
Need more? Email Us
Renesas Electronics America
OPTOCOUPLER 4-PIN SSOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 4-SMD
Lowest to $0.8999

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess