EN
  • EN
  • DE

ADIS16495-1BMLZ

Part No ADIS16495-1BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF TACTICAL GRADE IMU 8G 125 / Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®
Package Bulk
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Base Product Number ADIS16495
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 9031.80.8085
Win Source Part Number 1336700-ADIS16495-1BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16495-1BMLZ CAD Model

Description

The ADIS16495-1BMLZ from Analog Devices Inc. is a state-of-the-art Tactical Grade Inertial Sensor that provides a complete inertial sensing system within a single compact package. This high-performance product integrates a tri-axis gyroscope, a tri-axis accelerometer, a tri-axis magnetometer, a pressure sensor, and a temperature sensor, all designed to deliver precise and reliable navigation and control solutions for a wide range of applications.

ADIS16495-1BMLZ Inertial Sensor

Key Features:

  • High Precision: The device offers a tactical grade performance with very low noise and drift over time and temperature, making it suitable for mission-critical applications.
  • Factory Calibration: Each unit is factory calibrated for sensitivity, bias, alignment, and scale factor, ensuring high accuracy out of the box.
  • Robust Design: Encased in a rugged, laser-welded titanium housing, the ADIS16495-1BMLZ is designed to withstand harsh environments and conditions, including high levels of shock and vibration.
  • Easy Integration: The sensor comes with a flexible SPI serial interface for easy integration into existing systems.
  • Stability: It features a dynamic angle random walk of less than 0.09°/√hr and velocity random walk of less than 0.008 m/s/√hr, providing stable and reliable measurements.

Applications:

The ADIS16495-1BMLZ is ideal for applications that demand high performance and precise measurements, such as:

  • Aviation and Aerospace Navigation
  • Defense and Military Systems
  • Robotics and Unmanned Vehicles
  • Platform Stabilization
  • Marine Navigation

With its robust design and comprehensive feature set, the ADIS16495-1BMLZ is a top choice for system designers and engineers who require the utmost in inertial sensing performance. Analog Devices Inc. continues to lead the industry with their innovative and reliable inertial sensors, and the ADIS16495-1BMLZ is no exception, setting the standard for tactical grade inertial measurement units.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess