EN
  • EN
  • DE

JANTXV4N49U

Part No JANTXV4N49U
Manufacturer OPTEK Technologies
Catalog Isolators
Description OPTOISO 1KV TRANS W/BASE 6-LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IsolatorsOptocouplers, OptoisolatorsTransistor, Photovoltaic Output Optoisolators
Manufacturer TT Electronics/Optek Technology
Packaging Tray
Part Status Active
Number of Channels 1
Voltage - Isolation 1000VDC
Current Transfer Ratio (Min) 200% @ 2mA
Rise / Fall Time (Typ) 20μs, 20μs (Max)
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 45V
Current - Output / Channel 10mA
Voltage - Forward (Vf) (Typ) 1.5V (Max)
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 300mV
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-LCC
Supplier Device Package 6-LCC (4.32x6.22)
Base Product Number JANTXV4
Ultra Librarian 3D Model Ultra Librarian JANTXV4N49U CAD Model

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 4-DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8-DIP
Lowest to $1.8639
IXYS
OPTOISO 3.75KV I2C REPEATER 8SMD
Lowest to $8.1818
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8-DIP
Need more? Email Us
Lite-On Inc.
FAULT-DETECTION IGBT, 5A
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8-DIP
Need more? Email Us
NVE Corp
DG ISO 2.5KV 3CH RS422 16-SOIC
Lowest to $100.7500
Renesas Electronics America
OPTOCOUPLER 4-PIN SSOP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess